EN
  • EN
  • DE

FIN1031

Part No FIN1031
Manufacturer Fairchild/ON Semiconductor
Description 3.3V LVDS 4-Bit High Speed Differential Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174261-FIN1031
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1031 CAD Model

Description

The FIN1031 is a low-voltage differential signaling (LVDS) receiver manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-speed data transmission over balanced transmission lines, typically used in applications requiring low noise and high signal integrity.

Applications:

  • Flat panel displays
  • Notebook computers
  • Medical imaging equipment
  • Base stations
  • High-speed backplanes

Features:

  • LVDS receiver
  • High data rate (typically up to 400 Mbps or higher, depending on the specific version)
  • Low power consumption
  • Fail-safe biasing
  • Small package size

Benefits:

  • High-speed data transmission with low noise and EMI.
  • Reduced power consumption, making it suitable for portable devices.
  • Robust performance in noisy environments due to differential signaling.
  • Simplified system design.
  • Improved signal integrity over long distances.

Technical Specifications:

The FIN1031 operates on a 3.3V power supply and supports LVDS signaling standards. The manufacturer's datasheet provides details on data rate, propagation delay, common-mode voltage range, and differential input voltage range. Consult the datasheet for the specific version of FIN1031 to ensure accurate specifications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3606 $68.1636
13+ $9.3220 $121.1860
20+ $9.0309 $180.6180
27+ $8.7399 $235.9773
35+ $8.4477 $295.6695
46+ $7.5745 $348.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess