EN
  • EN
  • DE

FIN1049

Part No FIN1049
Manufacturer Fairchild/ON Semiconductor
Description LVDS Dual Line Driver with Dual Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174271-FIN1049
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN1049 CAD Model

Description

The FIN1049 is a Low Voltage Differential Signaling (LVDS) receiver from Fairchild Semiconductor, now part of ON Semiconductor. This device is designed to receive high-speed data transmitted over LVDS channels and convert it into CMOS/TTL logic levels. It's commonly used in applications where high bandwidth and low noise are critical.

Applications:

  • Flat Panel Displays (LCD, LED)
  • Digital Copiers and Printers
  • Medical Imaging Equipment
  • High-Resolution Video Systems
  • Data Acquisition Systems

Features:

  • LVDS Receiver
  • 3.3V Power Supply
  • High Data Rate (check specific datasheet for the exact maximum)
  • Low Power Consumption
  • Integrated Termination Resistors (may vary by version)

Benefits:

  • Enables high-speed data transfer with minimal signal degradation.
  • Reduces power consumption compared to traditional signaling methods.
  • Increases noise immunity due to differential signaling.
  • Simplifies PCB layout and reduces component count (if integrated termination resistors are present).
  • Facilitates reliable data transmission over longer distances.

Technical Specifications:

The FIN1049 typically operates on a 3.3V power supply. Critical specifications to check in the datasheet include the maximum data rate, input voltage range, output voltage levels, propagation delay, and power dissipation. Also important is whether or not the specific variant includes integrated termination resistors, as this impacts the external circuit design.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess