EN
  • EN
  • DE

FM25C160U

Part No FM25C160U
Manufacturer Fairchild/ON Semiconductor
Description 16K-Bit SPI™ Interface Serial CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174520-FM25C160U
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM25C160U CAD Model

Description

The FM25C160U is a 16-Kbit Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) from Fairchild/ON Semiconductor. It is organized as 2048 words of 8 bits each. The device is designed for applications requiring non-volatile data storage, particularly in low-power systems. It utilizes a simple Serial Peripheral Interface (SPI) for communication, allowing for easy integration with microcontrollers and other digital systems.

Applications

  • Set-Top Boxes
  • Hard Disk Drives
  • Personal Computers
  • Instrumentation
  • Smart Cards
  • Portable Devices
  • Consumer Electronics

Features

  • Memory Size: 16 Kbit (2048 x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Data Retention: Greater than 100 years
  • Write Endurance: 1,000,000 Write Cycles
  • Clock Frequency: Up to 10 MHz
  • Self-Timed Write Cycle: Includes auto-erase
  • Low Power Consumption: Low standby and active currents
  • Software Write Protection: Protects against accidental writes

Benefits

  • Easy Integration: The SPI interface simplifies integration with microcontrollers and other digital systems.
  • Non-Volatile Storage: Data is retained even when power is removed, ensuring data integrity.
  • High Endurance: Withstands a large number of write cycles, ensuring long-term reliability.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: Suitable for a variety of applications.
  • Small Footprint: Available in small packages, saving board space.
  • Software Write Protection: Prevents accidental data corruption.

Additional Details

The FM25C160U uses a standard 4-wire SPI interface: Serial Clock (SCK), Master In Slave Out (MISO), Master Out Slave In (MOSI), and Chip Select (/CS). The device supports standard SPI modes, allowing for flexible communication with various microcontrollers. It features a self-timed write cycle, simplifying the write operation and ensuring data integrity. The EEPROM is commonly used for storing configuration data, user preferences, and other non-volatile data in a wide range of applications. The software write protection feature provides an additional layer of security against accidental data changes.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0383 $60.3830
24+ $4.9550 $118.9200
37+ $4.8002 $177.6074
50+ $4.6454 $232.2700
65+ $4.4906 $291.8890
87+ $4.0263 $350.2881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess