EN
  • EN
  • DE

ADCMP608BKSZ-RL

Part No ADCMP608BKSZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Fast, Low Power 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparator | IC COMP TTL/CMOS R-R SGL SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 3mV at 2.5V
Current - Input Bias (Maximum) 0.4μA at 2.5V
Current - Output 50mA
Current - Quiescent (Maximum) 1.3mA
CMRR, PSRR 45dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 60ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Mounting Style SMD
Supplier Device Package SC-70-6
Family Part Number ADCMP608
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1139939-ADCMP608BKSZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP608BKSZ-RL CAD Model

Description

Product Overview: ADCMP608BKSZ-RL from Analog Devices Inc.

The ADCMP608BKSZ-RL is a high-performance, fast comparator manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to provide rapid signal comparison, making it an ideal choice for a variety of applications that require quick response times and high reliability.

Key Features:

  • Fast Propagation Delay: The ADCMP608BKSZ-RL boasts an impressive propagation delay, ensuring swift signal processing for time-sensitive applications.
  • Low Voltage Operation: Operating at low voltages, this comparator is suitable for battery-powered devices and portable electronics, offering energy efficiency without compromising performance.
  • Push-Pull Outputs: Equipped with push-pull outputs, the device can drive both high and low without the need for an external pull-up resistor, simplifying circuit design and reducing component count.
  • Latch Function: A latch function is included, allowing the user to hold the output state until the system is ready to process the information, enhancing control over signal management.
  • Single or Dual Supply: The flexibility to operate with either a single or dual power supply makes this comparator versatile for a range of electronic designs.

Applications:

With its high-speed performance and precision, the ADCMP608BKSZ-RL is well-suited for various applications, including:

  • Data acquisition systems
  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Level shifters
  • Pulse and square wave shapers

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADCMP608BKSZ-RL is no exception. This product is built to meet high standards, ensuring reliable performance in demanding environments. The comparator is available in a compact package, making it suitable for space-constrained applications while maintaining easy integration into various circuit designs.

Conclusion:

The ADCMP608BKSZ-RL from Analog Devices Inc. is a top-tier comparator that combines speed, efficiency, and versatility. Whether for industrial, commercial, or consumer electronics, this component provides the accuracy and rapid response required for modern electronic systems. Its robust feature set and flexible design options make it a go-to choice for engineers and designers seeking to enhance their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4879 $174.1530
96+ $2.4070 $231.0720
125+ $2.3273 $290.9125
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,922 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess