EN
  • EN
  • DE

FMS7401LEN14

Part No FMS7401LEN14
Manufacturer Fairchild/ON Semiconductor
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTRLR POWER DGTL EEPROM 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Applications Digital Power Controller
Core Processor 8-Bit
Program Memory Type EEPROM (1 kB)
RAM Size 64 x 8
Number of I/O 8
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 774635-FMS7401LEN14
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS7401LEN14 CAD Model

Description

The FMS7401LEN14 is an 8-bit digital power controller manufactured by Fairchild/ON Semiconductor.

  • Package: 14-DIP (0.300", 7.62mm)
  • I/Os: 8
  • Program Memory Type: EEPROM (1 kB)
  • RAM Size: 64 x 8
  • Operating Temperature Range: -40°C to 85°C
  • Operating Supply Voltage: 2.7 V to 3.6 V
  • Status: Obsolete

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess