EN
  • EN
  • DE

FOD063LS

Part No FOD063LS
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059547-FOD063LS
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOD063LS CAD Model

Description

The FOD063LS is a high-performance optocoupler from Fairchild/ON Semiconductor. It is designed for applications requiring electrical isolation between input and output circuits, providing a robust and reliable interface in noisy environments. This optocoupler features a high common-mode transient immunity and a wide operating temperature range, making it suitable for industrial and automotive applications.

Applications

  • Industrial automation: Used for isolating control signals between different parts of a system.
  • Motor control: Provides isolation between the control circuitry and the high-power motor drive.
  • Power supplies: Offers isolation between the primary and secondary sides of a power supply.
  • Data communication: Isolates data lines to prevent ground loops and noise interference.
  • Automotive electronics: Protects sensitive circuits from voltage transients and noise in the vehicle.

Features

  • High common-mode transient immunity (CMTI): Reduces susceptibility to noise and voltage spikes.
  • High isolation voltage: Provides strong electrical isolation between input and output.
  • Wide operating temperature range: Operates reliably in harsh environments.
  • Compact package: Allows for space-saving designs.
  • High current transfer ratio (CTR): Efficient signal transfer from input to output.

Benefits

  • Improved system reliability: Protects circuits from damage due to voltage transients and noise.
  • Enhanced safety: Provides electrical isolation for user safety.
  • Reduced noise interference: Minimizes signal distortion in sensitive circuits.
  • Simplified circuit design: Easy integration into existing systems.
  • Cost-effective solution: Provides a reliable isolation solution at a reasonable price.

Technical Specifications

  • Isolation Voltage: Typically 5000 Vrms.
  • Current Transfer Ratio (CTR): Varies depending on the specific part number, typically between 50% and 600%.
  • Forward Current: Typically 10-20 mA.
  • Output Voltage: Varies based on the load, typically 3-30V.
  • Operating Temperature Range: -40°C to +100°C.
  • Package: DIP-8 or equivalent surface mount package.

The FOD063LS optocoupler is a crucial component in many applications where electrical isolation is necessary. Its robust design and high-performance characteristics make it a reliable choice for ensuring safety and preventing noise interference in various electronic systems.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess