EN
  • EN
  • DE

FQA40N25C

Part No FQA40N25C
Manufacturer Fairchild/ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2018
Reference case TO-3P
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 730950-FQA40N25C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQA40N25C CAD Model

Description

The FQA40N25C is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-voltage, high-current switching applications. The '40N25C' designation indicates specific performance characteristics, with '40' referring to the current rating (40A), 'N' indicating N-channel, '25' referring to 250V drain-source voltage and 'C' likely indicates a specific generation or characteristic within the product family.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as switching elements in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Implemented in motor drives for controlling the speed and torque of electric motors.
  • Inverters: Utilized in inverters for converting DC power to AC power.
  • UPS (Uninterruptible Power Supplies): Used in UPS systems for providing backup power during power outages.
  • High-Frequency Switching Applications: Employed in applications requiring fast and efficient switching.

Features:

  • High Voltage Rating (250V): Suitable for high-voltage applications.
  • High Current Rating (40A): Capable of handling high current loads.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances efficiency.
  • Fast Switching Speed: Enables rapid switching, crucial for high-frequency applications.
  • Avalanche Rated: Designed to withstand avalanche breakdown, enhancing reliability.

Benefits:

  • High Efficiency: Low on-resistance reduces power losses and improves efficiency.
  • High Reliability: Avalanche rating enhances robustness and reliability.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Easy to Drive: Requires minimal gate drive current, simplifying circuit design.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it suitable for various applications.

Additional Details:

The FQA40N25C typically comes in a TO-220 or similar through-hole package for easy heat sinking. The gate threshold voltage is a crucial parameter for determining the turn-on voltage of the MOSFET. The operating temperature range typically spans from -55°C to +175°C, suitable for harsh environments. Consult the Fairchild/ON Semiconductor datasheet for precise electrical characteristics, thermal resistance values, and application notes to ensure proper usage and optimal performance. The device is sensitive to electrostatic discharge (ESD) and requires careful handling during assembly and testing. Gate charge and input capacitance specifications are also essential for designing drive circuitry.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess