EN
  • EN
  • DE

FQB13N06

Part No FQB13N06
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Description 60V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823537-FQB13N06
Ultra Librarian 3D Model Ultra Librarian FQB13N06 CAD Model

Description

The FQB13N06 is an N-Channel MOSFET from Fairchild/ON Semiconductor. It is designed for high-speed switching applications and offers a low on-resistance (RDS(on)), which minimizes power loss and enhances efficiency. This MOSFET is suitable for a wide range of power management and switching applications due to its robust performance and reliable characteristics.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Motor control circuits
  • Uninterruptible Power Supplies (UPS)
  • Switching regulators
  • Solid-state relays

Features:

  • N-Channel MOSFET
  • Low on-resistance (RDS(on)) for reduced power loss
  • High-speed switching capability
  • Avalanche energy rated
  • High drain current capability
  • Simple drive requirements

Benefits:

  • Improved energy efficiency in power conversion applications
  • Reduced heat dissipation due to low RDS(on)
  • Faster switching speeds for higher frequency operation
  • Enhanced system reliability due to avalanche energy rating
  • Increased power handling capability
  • Simplified circuit design due to easy drive requirements

Additional Details:

The FQB13N06 offers a combination of low on-resistance and fast switching speeds, making it an ideal choice for applications where efficiency and performance are critical. Its avalanche energy rating ensures that it can withstand transient voltage spikes, enhancing the overall robustness of the system. The MOSFET's simple drive requirements also simplify the design process, reducing the number of external components needed and minimizing the overall system cost.

This MOSFET is commonly used in synchronous rectification, load switching, and power inverters. Its ability to handle high currents and voltages, combined with its low RDS(on), makes it a versatile component for a variety of power electronics applications. The FQB13N06 is designed to meet the demands of modern power management systems, providing efficient and reliable performance.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess