EN
  • EN
  • DE

FQB4P40

Part No FQB4P40
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 400V P-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175251-FQB4P40
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQB4P40 CAD Model

Description

The FQB4P40 is a P-Channel MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for power switching applications, offering efficient performance and reliability. This MOSFET is suitable for various applications, including DC-DC converters, power management, and motor control.

Applications:

  • DC-DC Converters: Used in step-down (buck) and step-up (boost) converters for voltage regulation.
  • Power Management: Employed in battery chargers, power adapters, and other power management circuits.
  • Motor Control: Utilized in motor drivers for controlling the speed and direction of DC motors.
  • Load Switching: Used as a solid-state relay for switching power to various loads.
  • LED Lighting: Integrated into LED drivers for controlling the brightness and current of LEDs.

Features:

  • P-Channel MOSFET: Provides a P-Channel configuration for flexible circuit design.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Current Capability: Capable of handling significant current for demanding applications.
  • Fast Switching Speed: Allows for efficient switching in high-frequency applications.
  • Avalanche Energy Rated: Provides robustness against voltage spikes and transient events.
  • TO-263 (D2PAK) Package: Offers good thermal performance for heat dissipation.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power loss, leading to higher efficiency.
  • Reduced Heat Dissipation: Lower power loss results in less heat generation, simplifying thermal management.
  • Reliable Performance: Avalanche rating ensures robustness and long-term reliability.
  • Versatile Applications: Suitable for a wide range of power switching applications.

Additional Details:

The FQB4P40 is typically available in a TO-263 (D2PAK) package for surface mounting. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the ON Semiconductor datasheet for detailed electrical characteristics, thermal performance, and application guidelines. Proper heat sinking is recommended to ensure reliable operation at high currents.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess