EN
  • EN
  • DE

FQB6N60

Part No FQB6N60
Manufacturer Fairchild/ON Semiconductor
Description 600V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175267-FQB6N60
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQB6N60 CAD Model

Description

The FQB6N60 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for high-voltage, high-speed switching applications, providing efficient and reliable performance.

Applications

  • Power Supplies: Used in switch-mode power supplies (SMPS) for efficient power conversion from AC to DC.
  • Motor Control: Employed in motor control circuits, enabling precise control of motor speed and torque.
  • Inverters: Used in DC-AC inverters to convert direct current to alternating current for various applications.
  • UPS (Uninterruptible Power Supplies): Utilized in UPS systems to provide backup power during power outages and voltage sags.
  • Lighting: Integrated into electronic ballasts and LED lighting systems for efficient and reliable switching.

Features

  • N-Channel MOSFET: Facilitates fast switching speeds and efficient power handling.
  • High Voltage: Designed to operate with high-voltage inputs and outputs.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Energy Rated: Provides protection against voltage transients and inductive kickback.

Benefits

  • High Efficiency: Reduces power consumption and improves the overall efficiency of the system.
  • Reliable Performance: Ensures stable and consistent operation in demanding applications.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, improving the lifespan of the device.
  • Simplified Circuit Design: Easy to drive and implement in various circuit topologies.
  • Robustness: Avalanche energy rating protects against voltage spikes, increasing the reliability of the device.

Additional Details

The FQB6N60 features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 6.1A. It's commonly packaged in a TO-263 (D2PAK) configuration. The gate-source voltage (VGS) is typically ±30V. The on-resistance (RDS(on)) is typically around 1.2 Ohms. The operating junction temperature ranges from -55°C to +150°C. The MOSFET is designed for applications requiring efficient and reliable high-voltage switching, such as power supplies, motor control, and lighting systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0316 $60.9480
70+ $1.6678 $116.7460
110+ $1.6158 $177.7380
150+ $1.5627 $234.4050
195+ $1.5107 $294.5865
260+ $1.3548 $352.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess