EN
  • EN
  • DE

FQD2N50

Part No FQD2N50
Manufacturer Fairchild/ON Semiconductor
Description 500V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175320-FQD2N50
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQD2N50 CAD Model

Description

The FQD2N50 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This power MOSFET is designed for high-voltage, high-speed switching applications.

Applications

  • Power supplies
  • AC-DC converters
  • High-voltage inverters
  • Power factor correction (PFC) circuits
  • Lighting ballasts

Features

  • N-Channel MOSFET
  • 2A continuous drain current
  • 500V drain-source voltage
  • Low gate charge
  • High speed switching
  • Avalanche rated

Benefits

  • High voltage operation capability
  • Reduced switching losses due to low gate charge
  • Efficient operation in high-frequency circuits
  • Robust performance under high-voltage conditions
  • Simplified thermal management
  • Reliable operation

Technical Specifications

The FQD2N50 features a drain-source voltage (VDS) of 500V and a continuous drain current (ID) of 2A. It offers a low gate charge (Qg), contributing to faster switching speeds and reduced switching losses. The avalanche rating provides robust performance under transient voltage conditions. The on-resistance (RDS(on)) is optimized for efficient power conversion. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. It is commonly supplied in a TO-251(IPAK) package. This MOSFET is designed to operate over a wide temperature range. The device is RoHS compliant. The fast switching characteristics result in improved efficiency in power electronic circuits. The high breakdown voltage makes it suitable for applications where high-voltage surges may be present.

The FQD2N50 is a good choice for applications that require high-voltage switching, where efficiency and reliability are crucial. Its features and performance make it a useful component for power electronics.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8750 $58.1250
37+ $3.1797 $117.6489
57+ $3.0804 $175.5828
78+ $2.9811 $232.5258
101+ $2.8817 $291.0517
135+ $2.5837 $348.7995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess