EN
  • EN
  • DE
  • IT

FQD4N50

Part No FQD4N50
Manufacturer Fairchild/ON Semiconductor
Description 500V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175340-FQD4N50
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQD4N50 CAD Model

Description

The FQD4N50 is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for high-voltage power switching applications. As part of the QFET® family, it is engineered for efficient and reliable performance in demanding environments. This MOSFET is commonly used in power supplies, motor control, and other high-voltage switching circuits.

Applications:

  • Switch Mode Power Supplies (SMPS): Employed in primary-side switching for high-voltage power supplies.
  • Lighting Ballasts: Suitable for driving fluorescent and LED lighting systems.
  • Uninterruptible Power Supplies (UPS): Provides efficient power switching for backup systems.
  • Motor Control: Used in high-voltage motor control circuits.
  • Power Factor Correction (PFC): Implemented in circuits to improve power factor.

Features:

  • High Voltage Rating: 500V drain-source voltage for high-voltage applications.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • High Avalanche Energy: Ensures reliability under inductive load conditions.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Robust Performance: High voltage and avalanche ratings ensure reliability.
  • Efficient Switching: Low gate charge and fast switching speed.
  • Simplified Design: Easy to drive and control.
  • Reduced Heat Generation: Efficient design minimizes heat.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The FQD4N50 has a drain-source voltage (Vds) rating of 500V and a continuous drain current (Id) of 4A. The on-state resistance (Rds(on)) is typically 2.4 Ohms at Vgs = 10V. It is available in a TO-251 (IPA) or TO-252 (DPAK) package. This MOSFET is designed for high-voltage and fast-switching applications, making it suitable for demanding environments. Its avalanche capability offers enhanced protection against voltage spikes. The device operates over a wide temperature range, ensuring stable performance under various operating conditions.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4562 $59.3060
310+ $0.3754 $116.3740
480+ $0.3627 $174.0960
660+ $0.3511 $231.7260
855+ $0.3396 $290.3580
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess