The FQPF8N60CF is an N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It's designed for high voltage, high-speed power switching applications. This MOSFET is built using advanced planar stripe, DMOS technology known for its excellent performance and reliability. It features low gate charge, fast switching speed, and superior avalanche ruggedness. It is designed to minimize input capacitance and gate charge.
Applications:
- Switch-Mode Power Supplies (SMPS): Used in SMPS for computers, servers, and telecom equipment.
- Power Factor Correction (PFC): Employed in PFC circuits to improve energy efficiency.
- Electronic Ballasts: Utilized in electronic ballasts for fluorescent and LED lighting systems.
- Motor Control: Used in motor control applications, including variable frequency drives (VFDs).
- High Voltage Converters: Suitable for high voltage DC-DC and AC-DC converters.
Features:
- N-Channel MOSFET: Offers efficient current conduction and switching capabilities.
- High Voltage Rating: Rated for 600V drain-source voltage (VDS).
- Low On-Resistance: Features a low RDS(on) to minimize conduction losses.
- Fast Switching Speed: Provides quick turn-on and turn-off times for efficient operation.
- Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
Benefits:
- High Efficiency: Minimizes power losses and improves overall system efficiency.
- Reliable Performance: Offers stable and reliable performance in demanding applications.
- Simplified Design: Reduces the need for complex circuitry, simplifying design efforts.
- Reduced Heat Dissipation: Low on-resistance results in lower heat generation.
- Enhanced System Protection: Avalanche rating provides additional protection against voltage transients.
Additional Details:
The FQPF8N60CF has a continuous drain current (ID) of 8A and a pulsed drain current (IDM) of 24A. It comes in a TO-220F package. The gate-source voltage (VGS) is rated at ±30V. The 'F' in the part number designates the fully insulated package, offering enhanced safety and insulation. The typical gate charge (Qg) is specified to further enhance switching performance in demanding applications.