EN
  • EN
  • DE

FSB7401

Part No FSB7401
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975748-FSB7401
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSB7401 CAD Model

Description

The FSB7401 is a highly integrated active power factor correction (PFC) controller designed for use in offline power supplies. Manufactured by Fairchild Semiconductor (now ON Semiconductor), it's specifically engineered to improve power efficiency and reduce harmonic distortion in a wide range of applications. This controller employs a Continuous Conduction Mode (CCM) operation, providing stable and efficient PFC performance.

Applications:

  • LCD TVs: Used in the power supply sections to meet energy efficiency standards and reduce power consumption.
  • LED Lighting: Employed in LED drivers to ensure high power factor and compliance with regulatory requirements.
  • Adapters and Chargers: Integrated into AC-DC adapters for laptops, mobile devices, and other electronic gadgets to improve energy efficiency.
  • Industrial Power Supplies: Utilized in industrial equipment power supplies to correct power factor and minimize harmonic distortion.
  • Desktop PCs: Found in power supply units (PSUs) to meet energy efficiency certifications like 80 Plus.

Features:

  • Continuous Conduction Mode (CCM) Operation: Ensures high efficiency and stable performance over a wide load range.
  • Internal Start-up Timer: Simplifies the design process and reduces the number of external components required.
  • Over-Voltage Protection (OVP): Protects the power supply from excessive output voltage, preventing damage to connected devices.
  • Over-Current Protection (OCP): Limits the output current to prevent overload conditions and protect the power supply components.
  • Open-Loop Protection (OLP): Shuts down the power supply in case of an open-loop condition to prevent damage.
  • Brown-Out Protection: Protects against low input voltage conditions.
  • Under-Voltage Lockout (UVLO): Prevents the controller from operating at insufficient input voltage levels, ensuring reliable start-up.
  • Low Start-up Current: Minimizes inrush current during start-up, reducing stress on components.

Benefits:

  • Improved Power Factor: Reduces reactive power and improves the overall efficiency of the power supply.
  • Reduced Harmonic Distortion: Minimizes the impact on the power grid by reducing harmonic currents.
  • Enhanced Reliability: Protection features ensure robust and reliable operation, even under abnormal conditions.
  • Simplified Design: Integrated features reduce the number of external components, simplifying the design process and reducing BOM cost.
  • Energy Efficiency: Meets stringent energy efficiency standards, reducing power consumption and energy costs.

Additional Details:

The FSB7401 typically operates with a fixed switching frequency, optimizing performance for specific applications. Its integrated protection features contribute to a more robust and reliable power supply design. It is commonly used with MOSFETs and diodes designed for high-voltage, high-frequency switching applications. Specific technical specifications, such as switching frequency, voltage ratings, and current limits, can be found in the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess