EN
  • EN
  • DE

FSHDMI04MTDX

Part No FSHDMI04MTDX
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Video Processing
Description DIFFERENTIAL MUX, 4 CHANNEL / Video Switch IC 48-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Obsolete
Function Switch
Applications Consumer Video
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Standard Package 234 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 133371-FSHDMI04MTDX
Ultra Librarian 3D Model Ultra Librarian FSHDMI04MTDX CAD Model

Description

The 133371-FSHDMI04MTDX is an integrated circuit (IC) designed for linear video processing. It belongs to the category of electronic components known as video processing ICs. This IC is specifically used for consumer video applications. It functions as a switch, allowing the user to control the video input and output.

  • Voltage Supply: 3.0V - 3.6V
  • Mounting Type: Surface Mount
  • Package: 48-TFSOP
  • Supplier Device Package: 48-TSSOP
  • ECCN: EAR99
  • Manufacturer: Fairchild/ON Semiconductor
  • Status: Obsolete

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7775 $62.2125
80+ $1.4588 $116.7040
125+ $1.4126 $176.5750
170+ $1.3675 $232.4750
220+ $1.3225 $290.9500
295+ $1.1850 $349.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess