EN
  • EN
  • DE

FST3257

Part No FST3257
Manufacturer Fairchild/ON Semiconductor
Description Quad 2:1 Multiplexer/Demultiplexer Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1176062-FST3257
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3257 CAD Model

Description

The FST3257 is a high-speed CMOS 4:1 multiplexer/demultiplexer bus switch from Fairchild Semiconductor (now ON Semiconductor). It's designed to provide a low-impedance connection between ports, minimizing signal distortion and propagation delay. This makes it suitable for applications where signal integrity is crucial.

Applications

  • Memory Interleaving
  • Bus Isolation
  • Multiplexing/Demultiplexing applications in data communications
  • Signal Routing
  • Portable Devices (due to low power consumption)

Features

  • Low On Resistance (typically 4 ohms)
  • High Bandwidth (up to 500 MHz)
  • Minimal Propagation Delay
  • Low Crosstalk
  • Low Power Consumption
  • Wide Operating Voltage Range (2.7V to 5.5V)
  • TTL/CMOS Compatible Inputs
  • Available in various packages including QSOP and TSSOP

Benefits

  • Improved Signal Integrity: Low on-resistance minimizes signal degradation, ensuring accurate data transmission.
  • High-Speed Performance: High bandwidth and minimal propagation delay allow for fast data switching, improving system responsiveness.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Flexibility: Wide operating voltage range and TTL/CMOS compatible inputs provide flexibility in system design.
  • Space Saving: Small package options like QSOP and TSSOP allow for compact designs.

Technical Specifications

The FST3257 operates within a supply voltage range of 2.7V to 5.5V. The typical on-resistance is 4 ohms, ensuring minimal voltage drop across the switch. The propagation delay is typically less than 1 ns, enabling high-speed data transfer. It is available in different packages, including QSOP (Quick Shrink Small Outline Package) and TSSOP (Thin Shrink Small Outline Package), offering flexibility in board layout and space constraints. The control inputs are TTL/CMOS compatible, allowing for easy integration with various logic families. The device features low crosstalk, minimizing interference between channels. It is typically used in applications where fast switching and minimal signal distortion are critical. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess