EN
  • EN
  • DE

FSTD3125

Part No FSTD3125
Manufacturer Fairchild/ON Semiconductor
Description 4-Bit Bus Switch with Level Shifting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1176084-FSTD3125
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSTD3125 CAD Model

Description

The FSTD3125 is a quad high-speed CMOS TTL-compatible bus switch with diode clamping from Fairchild Semiconductor/ON Semiconductor. It's designed for applications requiring fast switching speeds and minimal signal distortion, providing robust protection against voltage transients.

Applications

  • Memory Interleaving
  • Bus Isolation
  • Data Multiplexing
  • Hot Swapping
  • Low Distortion Bus Switching with Voltage Transient Protection

Features

  • High-Speed: Offers minimal propagation delay for fast switching.
  • Low On-Resistance: Typically around 5 ohms for minimal signal attenuation.
  • TTL-Compatible: Inputs are TTL-compatible, simplifying interfacing.
  • CMOS Technology: Low power consumption.
  • Break-Before-Make Switching: Prevents momentary shorting during channel switching.
  • Diode Clamping: Provides voltage transient protection to prevent damage to the device and connected components.
  • Wide Operating Voltage Range: Typically 4.5V to 5.5V.
  • Low Input/Output Capacitance: Minimizes signal loading.

Benefits

  • Improved System Performance: High-speed switching for faster data transfer.
  • Reduced Signal Distortion: Low on-resistance and capacitance minimize signal degradation.
  • Simplified System Design: TTL compatibility simplifies interfacing.
  • Lower Power Consumption: Energy-efficient CMOS operation.
  • Enhanced System Reliability: Break-before-make switching prevents data corruption, and diode clamping provides overvoltage protection.
  • Increased Protection: Diode clamping protects against ESD and voltage spikes.

Additional Details

The FSTD3125 is available in various packages, including TSSOP and QSOP. The integrated diode clamping network provides enhanced protection against electrostatic discharge (ESD) and other voltage transients, making it suitable for harsh environments. The device is characterized for operation at VCC = 5V. The combination of high-speed performance, low signal distortion, and voltage transient protection makes the FSTD3125 ideal for demanding bus switching applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess