EN
  • EN
  • DE

FYP1010DN

Part No FYP1010DN
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1176269-FYP1010DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FYP1010DN CAD Model

Description

The FYP1010DN is a rectifier diode array manufactured by Fairchild/ON Semiconductor. It is designed for high-efficiency rectification in various power electronic applications. The array consists of two rectifier diodes configured for common cathode connection.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in the secondary side rectification for efficient power conversion.
  • Freewheeling Diodes: Provides a path for current in inductive loads, protecting switching devices.
  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation.
  • Solar Inverters: Used for rectification in solar power systems.
  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve power quality.

Features:

  • High Surge Current Capability: Withstands large surge currents, enhancing reliability.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Compact Package: Surface mount package saves board space.
  • High Reliability: Designed for long-term performance and stability.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, increasing overall efficiency.
  • Enhanced Reliability: High surge current capability ensures resilience against transient conditions.
  • Reduced Board Space: Compact surface mount package allows for smaller and more efficient designs.
  • Simplified Circuit Design: Integrated diode array simplifies the design of rectification circuits.
  • Faster Switching: High-speed switching capability makes it suitable for high-frequency applications.

Additional Details:

The FYP1010DN features a maximum repetitive peak reverse voltage (VRRM) of 100V, and a maximum average forward rectified current (IF(AV)) of 10A per diode. The forward voltage (VF) at a specified forward current is typically low, around 0.8V to 0.9V. Its reverse recovery time (trr) is very fast, generally less than 35 ns. The device comes in a D2PAK package. This rectifier array is designed for applications requiring high efficiency and compact size. The fast recovery characteristics make it suitable for high-frequency switching applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1547 $70.3094
5+ $28.8450 $144.2250
7+ $27.9441 $195.6087
9+ $27.0420 $243.3780
12+ $26.1411 $313.6932
15+ $23.4361 $351.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess