EN
  • EN
  • DE

HMA281

Part No HMA281
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063201-HMA281
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMA281 CAD Model

Description

The HMA281, manufactured by Fairchild/ON Semiconductor, is a high-CTR (Current Transfer Ratio) optocoupler. An optocoupler, also known as an optoisolator, is a component that transfers electrical signals between two isolated circuits using light. This isolation is crucial for protecting sensitive control circuitry from high voltage or noise present in the load circuit. The HMA281 provides electrical isolation while allowing data to be transmitted between the circuits.

Applications

  • Industrial control systems, for isolating sensitive control logic from noisy power circuits.
  • Motor control circuits, to protect microcontrollers from voltage spikes and transients.
  • Power supplies, for isolating the primary side from the secondary side.
  • Digital logic inputs, to prevent ground loops and noise from affecting signal integrity.
  • Telecommunications equipment, for isolating data lines.

Features

  • High Current Transfer Ratio (CTR), enabling efficient signal transfer with minimal input current.
  • High isolation voltage, providing robust protection against voltage transients.
  • Compact package, allowing for integration into space-constrained designs.
  • Low input current requirements, minimizing power consumption.
  • Wide operating temperature range, ensuring reliable performance in various environments.

Benefits

  • Enhanced system reliability by providing electrical isolation between circuits.
  • Improved safety by protecting sensitive components from high voltage and noise.
  • Reduced noise and interference in signal transmission.
  • Simplified circuit design due to the optocoupler's ease of use.
  • Cost-effective solution for isolating circuits in various applications.

Additional Details

The HMA281 typically consists of an LED and a phototransistor housed in a single package. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. The CTR is a key parameter, indicating the ratio of output current to input current. The isolation voltage specifies the maximum voltage that the optocoupler can withstand between the input and output circuits. Always refer to the product datasheet for precise specifications, including CTR values, isolation voltage ratings, input and output characteristics, and safety certifications. Proper application of the HMA281 requires careful consideration of the operating conditions and load requirements to ensure optimal performance and reliability of the isolated circuits.

You May Also Be Interested in

Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Essentra Components
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess