EN
  • EN
  • DE

HP4410DY

Part No HP4410DY
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 10A, 30V, 0.0135 Ohm, Single N-Channel, Logic Level Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1181667-HP4410DY
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HP4410DY CAD Model

Description

The HP4410DY is a P-Channel Enhancement Mode MOSFET manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor. It's designed for power management applications, offering low on-resistance and fast switching speeds. It is commonly used in load switching, power adapters, and battery management systems, among others.

Applications:

  • Load Switching
  • Power Adapters
  • Battery Management Systems
  • DC-DC Conversion
  • Power Management in Portable Devices

Features:

  • P-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.045 Ω (typical) at VGS = -10V
  • Fast Switching Speed
  • 30V Drain-Source Voltage (VDS)
  • ±20V Gate-Source Voltage (VGS)
  • RoHS Compliant
  • Package: SO-8

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power loss, leading to higher efficiency.
  • Reduced Switching Losses: Fast switching speeds decrease switching losses.
  • Extended Battery Life: Useful in battery-powered applications due to reduced power consumption.
  • Compact Design: SO-8 package allows for high-density circuit designs.
  • Reliable Performance: Robust design ensures stable operation.

Additional Details:

The HP4410DY provides good thermal performance with its compact SO-8 package. It is suitable for applications requiring efficient power switching and management. The low gate threshold voltage makes it compatible with logic-level drive signals. The datasheet specifies detailed performance characteristics under various operating conditions.

Technical Specifications:

  • VDS (Drain-Source Voltage): 30V
  • VGS (Gate-Source Voltage): ±20V
  • ID (Continuous Drain Current): -7.5A
  • RDS(on) (On-Resistance): 0.045 Ω at VGS = -10V
  • Operating Temperature: -55°C to +150°C
  • Package: SO-8

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6283 $61.9113
26+ $4.6182 $120.0732
39+ $4.4739 $174.4821
54+ $4.3296 $233.7984
69+ $4.1853 $288.7857
93+ $3.7523 $348.9639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess