EN
  • EN
  • DE

IN4734A

Part No IN4734A
Manufacturer Fairchild/ON Semiconductor
Description Zeners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1185670-IN4734A
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IN4734A CAD Model

Description

The IN4734A is a 5.6V Zener diode manufactured by Fairchild/ON Semiconductor. It is a silicon-based semiconductor device designed to maintain a constant voltage across its terminals when reverse biased and the voltage exceeds its Zener voltage. Zener diodes are commonly employed in voltage regulation, voltage referencing, and overvoltage protection circuits.

Applications:

  • Voltage regulation in power supplies
  • Voltage reference in instrumentation
  • Overvoltage protection in electronic circuits
  • Clipping and clamping circuits
  • Signal conditioning

Features:

  • Zener voltage of 5.6V
  • Power dissipation of 1W
  • DO-41 package
  • Low dynamic impedance
  • High surge current capability

Benefits:

  • Stable voltage regulation
  • Precise voltage reference
  • Effective overvoltage protection
  • Simple circuit design
  • Reliable operation

Additional Details:

The IN4734A Zener diode is packaged in a standard DO-41 through-hole package, making it easy to mount on PCBs. It has a Zener voltage of 5.6V with a tolerance of ±5%. The diode can handle a power dissipation of up to 1W, making it suitable for a wide range of applications. Its low dynamic impedance ensures stable voltage regulation even with varying input voltages and load currents. The IN4734A boasts a high surge current capability, providing robust protection against transient voltage spikes. It is commonly used in power supply circuits to regulate the output voltage, ensuring a stable and reliable power source for sensitive electronic components. It is also used as a voltage reference in instrumentation and measurement equipment, providing a precise and stable reference voltage for accurate readings. In overvoltage protection circuits, the IN4734A clamps the voltage to a safe level, protecting sensitive components from damage due to voltage surges. This Zener diode operates over a wide temperature range, typically from -65°C to +200°C.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0578 $57.8000
2,440+ $0.0474 $115.6560
3,750+ $0.0462 $173.2500
5,265+ $0.0439 $231.1335
6,760+ $0.0427 $288.6520
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess