EN
  • EN
  • DE

IRF520A

Part No IRF520A
Manufacturer Fairchild/ON Semiconductor
Description Advanced Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1187027-IRF520A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF520A CAD Model

Description

The Fairchild/ON Semiconductor 549268 is a popular N-Channel MOSFET used in a variety of applications.

  • Maximum power dissipation: 2W
  • Drain-source breakdown voltage: 100V
  • Continuous drain current: 1.7A @ 25°C
  • Maximum Rds On: 350 mOhm @ Id,Vgs of 850mA and 10V
  • Gate-source threshold voltage: 4V @ 250μA
  • Maximum gate charge: 7.5nC @ 10V
  • Maximum input capacitance: 250pF @ 25V
  • Maximum gate-source voltage: ±25V
  • Manufacturer package: SOT-223-4
  • Status: active
  • Temperature range for operation: -55°C to 150°C (TJ)
  • Dimension: TO-261-4, TO-261AA
  • Alternative parts (cross-reference): STN2NF10, 2SK1299L-E, 2SK1299L, and FQT7N10
  • Introduction date: May 21, 2001
  • Halogen-free: compliant with halogen-free requirements
  • Estimated EOL date: 2027
  • ECCN: EAR99
  • Country of origin: Republic of Korea
  • Popularity: high
  • Supply and demand status: sufficient
  • Package: 4k pcs

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess