EN
  • EN
  • DE

IRF644A

Part No IRF644A
Manufacturer Fairchild/ON Semiconductor
Description Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1187122-IRF644A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF644A CAD Model

Description

The IRF644A is an N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild/ON Semiconductor. It is designed for high-speed switching and efficient power management in various electronic applications. MOSFETs are widely used in power supplies, motor controls, and other applications where efficient and reliable switching is required.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters

Features:

  • N-channel MOSFET
  • High voltage rating (250V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche energy rated
  • Simple drive requirements

Benefits:

  • High efficiency in power conversion
  • Reduced power loss and heat dissipation due to low RDS(on)
  • Reliable performance in high-voltage applications
  • Improved system efficiency through fast switching
  • Simplified circuit design due to easy gate drive
  • Enhanced ruggedness due to avalanche rating

Additional Details:

The IRF644A features a drain-source voltage (VDS) rating of 250V and a continuous drain current (ID) rating of up to 18A. The on-resistance (RDS(on)) is typically around 0.18 ohms, minimizing conduction losses. It comes in a TO-220 package, which provides good thermal dissipation capabilities. The gate threshold voltage (VGS(th)) is typically around 4V, making it compatible with common logic-level drive signals. The fast switching speed allows for high-frequency operation, reducing the size and cost of passive components in power electronic circuits. The avalanche energy rating ensures robustness against voltage spikes and transients. This MOSFET is designed to operate over a wide temperature range, making it suitable for various environmental conditions.

The IRF644A is commonly used in applications requiring efficient power conversion and switching. It is a popular choice for power supplies in computers, servers, and industrial equipment. Its high voltage rating and low on-resistance make it suitable for motor control applications, providing smooth and efficient operation. In DC-DC converters, it is used to regulate voltage levels with minimal power loss. Overall, the IRF644A is a versatile and reliable power MOSFET suitable for a wide range of applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8965 $116.5450
200+ $0.8685 $173.7000
275+ $0.8405 $231.1375
360+ $0.8124 $292.4640
480+ $0.7283 $349.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess