EN
  • EN
  • DE

IRFU220B

Part No IRFU220B
Manufacturer Fairchild/ON Semiconductor
Description 200V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1188071-IRFU220B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRFU220B CAD Model

Description

The IRFU220B is a power MOSFET from Fairchild/ON Semiconductor, designed for high-speed switching applications. This device offers a combination of fast switching performance, ruggedized device design, and low on-resistance, making it suitable for a variety of power management and control circuits.

Applications:

  • High-frequency DC-DC converters
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • Synchronous rectification
  • Power inverters

Features:

  • Fast switching speed: Reduces switching losses and improves efficiency.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, enhancing overall system efficiency.
  • Avalanche energy rated: Provides robustness against voltage transients.
  • Simple drive requirements: Compatible with standard logic-level gate drives.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved Efficiency: The low RDS(on) and fast switching speed contribute to higher efficiency in power conversion applications.
  • Enhanced Reliability: The avalanche energy rating ensures robust performance under transient voltage conditions.
  • Simplified Design: Logic-level gate drive requirements simplify the design process.
  • Reduced Heat Dissipation: Lower on-resistance minimizes heat generation, improving thermal management.
  • Compact Design: Available in a through-hole package, suitable for different board layouts.

Additional Details:

The IRFU220B is an N-channel enhancement mode power MOSFET. Key specifications include a drain-source voltage (VDS) of 200V, a continuous drain current (ID) of 3.4A, and an RDS(on) of 0.8 Ohms at VGS = 10V. The gate threshold voltage is typically around 4V. This MOSFET is typically supplied in a TO-251 (IPAK) package, which allows for efficient heat dissipation. The device's fast switching characteristics make it well-suited for high-frequency applications where switching losses are a primary concern. It is commonly used in power supplies for computers, servers, and other electronic devices, as well as in motor control circuits for industrial and automotive applications. The IRFU220B is designed to operate over a wide temperature range, ensuring reliable performance in diverse environments. Its rugged construction and avalanche energy rating make it a dependable choice for demanding power electronic applications, requiring a MOSFET that can withstand voltage spikes and transient conditions without compromising reliability. The device's low gate charge also contributes to faster switching speeds and reduced power consumption. The IRFU220B is a cost-effective solution for applications requiring high efficiency, reliability, and performance.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4297 $59.7267
26+ $4.4560 $115.8560
41+ $4.3162 $176.9642
56+ $4.1776 $233.9456
72+ $4.0379 $290.7288
96+ $3.6198 $347.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess