EN
  • EN
  • DE
  • IT

IRLR130A

Part No IRLR130A
Manufacturer Fairchild/ON Semiconductor
Description Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1188615-IRLR130A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRLR130A CAD Model

Description

The IRLR130A is a Power MOSFET manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It is designed for use in various power switching applications requiring high efficiency and fast switching speeds. This MOSFET is commonly used in DC-DC converters, motor control circuits, and power management systems.

Applications

  • DC-DC Converters: Used in switching regulators to efficiently convert voltage levels in electronic devices.
  • Motor Control Circuits: Employed in motor drives to control the speed and torque of electric motors.
  • Power Management Systems: Integrated into power supplies and battery chargers to manage power distribution and charging processes.
  • Solid State Relays: Used as a switching element in solid state relays.
  • Lighting Control: Utilized in lighting control circuits for dimming and switching applications.

Features

  • Logic-Level Gate Drive: Designed for direct logic-level interface, simplifying driver circuitry.
  • Low On-Resistance (RDS(on)): Low RDS(on) minimizes power losses and improves efficiency.
  • Fast Switching Speed: Fast switching speed enables high-frequency operation.
  • Avalanche Capability: Avalanche rated to withstand transient voltage spikes.
  • Surface Mount Package: Available in a surface mount package for easy assembly.
  • Lead-Free: Compliant with lead-free standards.

Benefits

  • Simplified Gate Drive: Logic-level gate drive simplifies driver circuitry and reduces component count.
  • High Efficiency: Low on-resistance minimizes power losses, improving efficiency.
  • Fast Switching: Fast switching speed enables high-frequency operation, reducing the size of passive components.
  • Increased Reliability: Avalanche capability provides protection against transient voltage spikes.
  • Simplified System Design: Surface mount package simplifies assembly and reduces board space.

Additional Details

The IRLR130A operates at a specific voltage and current rating as defined by its datasheet. It has a Drain-Source voltage (VDS), Gate-Source voltage (VGS), and continuous Drain current (ID). It is commonly available in a D-PAK (TO-252) package. Its gate threshold voltage is designed to be compatible with common logic levels. Refer to the datasheet for detailed specifications and application guidelines. Proper thermal management is crucial for ensuring reliable operation.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4675 $66.2725
15+ $7.7685 $116.5275
24+ $7.5260 $180.6240
32+ $7.2823 $233.0336
42+ $7.0397 $295.6674
55+ $6.3121 $347.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess