EN
  • EN
  • DE
  • IT

GD32F303ZET6

Part No GD32F303ZET6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060613-GD32F303ZET6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F303ZET6 CAD Model

Description

The GD32F303ZET6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core. It operates at a frequency of up to 120 MHz, delivering excellent processing capabilities for demanding applications. This microcontroller integrates a rich set of peripherals and memory, making it a versatile choice for embedded system designs.

Applications

  • Industrial automation
  • Motor drives
  • Power inverters
  • Audio processing
  • Graphics display systems
  • Medical equipment

Features

  • ARM Cortex-M4 core with FPU, operating at up to 120 MHz
  • Up to 512 KB of Flash memory
  • Up to 96 KB of SRAM
  • Advanced timers, including PWM timers for motor control
  • Communication interfaces: USART, SPI, I2C, CAN, USB
  • Analog peripherals: ADC, DAC, comparator
  • DMA controller
  • RTC (Real-Time Clock)
  • Debug interface: JTAG/SWD

Benefits

  • High-performance processing with floating-point unit (FPU) support
  • Large memory capacity for complex applications
  • Extensive communication interfaces for connectivity
  • Advanced analog peripherals for precise signal processing
  • Low power consumption, ideal for energy-sensitive applications
  • Robust security features for data protection

Additional Details

The GD32F303ZET6 microcontroller incorporates a wide range of peripherals, including USART for serial communication, SPI for high-speed data transfer, I2C for inter-integrated circuit communication, and CAN for automotive and industrial networking. The on-chip ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) enable precise analog signal processing. The integrated comparator facilitates voltage comparison and threshold detection. The DMA (Direct Memory Access) controller allows for efficient data transfer between peripherals and memory. The RTC (Real-Time Clock) provides accurate timekeeping functionality. This microcontroller is typically supplied in a LQFP144 package.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hewlett Packard
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2439 $51.6097
55+ $1.8411 $101.2605
85+ $1.7836 $151.6060
116+ $1.7261 $200.2276
150+ $1.6685 $250.2750
201+ $1.4959 $300.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,580 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess