EN
  • EN
  • DE

IRLU014ATU

Part No IRLU014ATU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065635-IRLU014ATU
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRLU014ATU CAD Model

Description

The IRLU014ATU is a 55V Single N-Channel MOSFET from Fairchild Semiconductor/ON Semiconductor. Designed for logic-level gate drive, this MOSFET is ideal for applications where it needs to be directly driven by microcontrollers or other low-voltage logic circuits. It features a low on-resistance and fast switching speed, making it suitable for DC-DC converters, power management, and load switching. The device is available in a standard IPAK (TO-251) package for efficient heat dissipation.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits for portable devices, computers, and industrial equipment.
  • Power Management: Employed in battery chargers, power adapters, and other power management systems.
  • Load Switching: Utilized for switching power to various loads in electronic systems.
  • Motor Control: Used in low-power motor drives.
  • Solid-State Relays: Found in solid-state relays for switching AC and DC loads.

Features:

  • Logic-Level Gate Drive: Can be driven directly from logic circuits.
  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • 55V Drain-Source Voltage (VDS): Suitable for applications with voltages up to 55V.
  • IPAK Package: Provides good thermal performance for surface mount applications.

Benefits:

  • Simplified Gate Drive: Logic-level gate drive simplifies the drive circuitry and reduces component count.
  • Improved Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Compact Design: IPAK package allows for smaller and more compact designs.
  • Reduced System Cost: High efficiency and simplified drive circuitry can reduce overall system cost.
  • Reliable Performance: Designed for reliable operation in demanding applications.

Additional Details:

The IRLU014ATU has a continuous drain current (ID) rating of approximately 9.4A. The gate threshold voltage (VGS(th)) is typically between 1V and 2V. The device is RoHS compliant. Its operating temperature range is -55°C to +175°C. The IPAK package is designed for automated assembly. The device's low gate charge (Qg) contributes to its fast switching speed. The IRLU014ATU is well-suited for applications requiring logic-level control and efficient power switching.

You May Also Be Interested in

Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess