EN
  • EN
  • DE

ISL9R860S3S

Part No ISL9R860S3S
Manufacturer Fairchild/ON Semiconductor
Description 8A, 600V Stealth™ Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1190567-ISL9R860S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL9R860S3S CAD Model

Description

The ISL9R860S3S is a discrete Insulated Gate Bipolar Transistor (IGBT) from Fairchild Semiconductor/ON Semiconductor. This IGBT is designed for high-voltage, high-current switching applications. It features a robust design and optimized performance characteristics, making it suitable for various power electronics applications.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Welding equipment
  • Induction heating
  • Motor control drives

Features

  • High speed switching
  • Low saturation voltage (VCE(sat))
  • High input impedance
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion systems due to low VCE(sat)
  • Reduced switching losses due to high-speed switching capability
  • Enhanced system reliability due to avalanche energy rating
  • Simplified gate drive circuitry due to high input impedance
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The ISL9R860S3S typically features a collector-emitter voltage (VCE) rating of 600V, a continuous collector current (IC) rating of around 8A, and a gate-emitter voltage (VGE) rating of ±20V. The operating junction temperature ranges from -55°C to +150°C. The device comes in a TO-252 package. Its fast switching speed minimizes power loss, and its low saturation voltage helps to reduce heat generation, leading to improved overall system performance and reliability. It is designed to offer a balance between conduction and switching losses.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess