EN
  • EN
  • DE

JX2N2369A

Part No JX2N2369A
Manufacturer Fairchild/ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202855-JX2N2369A
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JX2N2369A CAD Model

Description

The JX2N2369A is a high-speed switching transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for various high-speed switching applications in both industrial and consumer electronics.

Applications

  • High-speed switching circuits
  • Driver stages
  • Amplifiers
  • Digital logic circuits
  • General-purpose switching applications

Features

  • High Collector-Emitter Breakdown Voltage (VCEO)
  • Low Collector-Emitter Saturation Voltage (VCE(sat))
  • High Switching Speed
  • High DC Current Gain (hFE)
  • RoHS Compliant

Benefits

  • Efficient switching performance due to low saturation voltage and high switching speed.
  • Reliable operation with a high breakdown voltage, preventing damage from voltage spikes.
  • High current gain enables efficient amplification and driving of loads.
  • Suitable for a wide range of applications due to its versatile characteristics.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The JX2N2369A features a collector-emitter breakdown voltage (VCEO) suitable for handling higher voltage levels. The low collector-emitter saturation voltage (VCE(sat)) minimizes power dissipation during switching, improving efficiency. The transistor's high switching speed allows it to operate effectively in high-frequency circuits. Its high DC current gain (hFE) makes it suitable for both amplification and switching applications. The JX2N2369A is available in a through-hole package designed for easy mounting on PCBs. It is designed to operate reliably over a wide temperature range. The transistor's robust construction and performance characteristics make it a suitable choice for various electronic applications, providing reliable and efficient switching capabilities.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess