EN
  • EN
  • DE

KA1M0380RB

Part No KA1M0380RB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Description Switching Regulator, Current-mode, 2.41A, 70kHz Switching Freq-Max, PSFM4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035248-KA1M0380RB
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA1M0380RB CAD Model

Description

The KA1M0380RB is a Fairchild/ON Semiconductor power switch designed for offline switched-mode power supply (SMPS) applications. It integrates a Pulse Width Modulation (PWM) controller and a high-voltage SenseFET, providing a cost-effective and compact solution for various power supply designs. It's commonly used in applications that require high efficiency and reliable power conversion.

Applications:

  • Power Adapters
  • Auxiliary Power Supplies
  • Standby Power Supplies
  • Battery Chargers
  • Open-frame Power Supplies

Features:

  • Integrated PWM Controller and SenseFET
  • High Voltage Capability
  • Over Voltage Protection (OVP)
  • Over Current Protection (OCP)
  • Thermal Shutdown Protection (TSD)
  • Under Voltage Lockout (UVLO)
  • Internal Avalanche Rugged SenseFET

Benefits:

  • Reduced Component Count simplifies design and lowers BOM cost.
  • Improved Efficiency due to the integrated SenseFET and optimized PWM control.
  • Enhanced System Reliability through built-in protection features.
  • Simplified PCB Layout with integrated functionality.
  • High Power Density allows for smaller and more compact power supply designs.

Additional Details:

The KA1M0380RB operates with a fixed switching frequency and incorporates various protection features to ensure reliable operation under fault conditions. It typically comes in a TO-220 or similar package. Key specifications include the drain-source breakdown voltage, drain current rating, and operating temperature range. The device is optimized for low standby power consumption and complies with energy efficiency standards. It's suitable for a wide range of consumer electronics and industrial applications.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Lucent
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess