The KA278RA05TUAS001 is a 2A Low Dropout Regulator (LDO) from Fairchild Semiconductor, now part of ON Semiconductor. This fixed voltage regulator is designed to provide a stable 5V output with a low dropout voltage, making it suitable for applications where the input voltage is close to the output voltage. It is commonly used in various electronic devices to provide regulated power for microcontrollers, sensors, and other sensitive components.
Applications:
- Microcontroller Power Supplies
- Sensor Power Supplies
- Post Regulators for Switching Power Supplies
- Battery-Powered Devices
- Linear Regulators in Industrial Equipment
Features:
- Fixed 5V Output Voltage
- 2A Output Current Capability
- Low Dropout Voltage
- Over Current Protection (OCP)
- Thermal Overload Protection (OTP)
- Short Circuit Protection (SCP)
- TO-220 Package
Benefits:
- Stable and Reliable 5V Power Supply for sensitive components.
- Efficient Power Conversion due to low dropout voltage.
- Enhanced System Reliability through built-in protection features.
- Simplified Design due to fixed output voltage.
- Suitable for high current applications.
Additional Details:
The KA278RA05TUAS001 features a low quiescent current, which improves efficiency, especially in battery-powered applications. It is designed to operate over a wide range of input voltages and is available in a TO-220 package for easy mounting and heat dissipation. Key specifications include the input voltage range, output voltage accuracy, and thermal resistance. Its robust protection features ensure safe and reliable operation in demanding environments. It is often used as a post-regulator to reduce noise from a switching power supply or to provide a stable voltage in battery-operated systems.