EN
  • EN
  • DE

KA2901M

Part No KA2901M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005211-KA2901M
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA2901M CAD Model

Description

The KA2901M is a low-power quad operational amplifier from Fairchild/ON Semiconductor. It consists of four independent, high-gain, internally frequency-compensated operational amplifiers designed specifically for single-supply operation. It can also be operated from split supplies, and its low power supply drain is independent of the magnitude of the supply voltage over a wide voltage range.

Applications:

  • Voltage Comparators: Used to compare two voltages and output a digital signal based on the comparison.
  • Instrumentation Amplifiers: Amplifies small signals accurately while rejecting common-mode noise.
  • Active Filters: Used to design low-pass, high-pass, band-pass, and band-stop filters.
  • Signal Conditioning Circuits: Processes and modifies signals for optimal performance in various applications.
  • Audio Amplifiers: Amplifies audio signals in low-power audio systems.

Features:

  • Quad Operational Amplifiers: Contains four independent operational amplifiers in a single package.
  • Low Power Consumption: Minimizes power drain, suitable for battery-powered applications.
  • Single-Supply Operation: Can operate from a single positive voltage supply.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Internal Frequency Compensation: Simplifies circuit design and eliminates the need for external compensation components.
  • High Open-Loop Gain: Provides high amplification for accurate signal processing.

Benefits:

  • Cost-Effective: Provides four operational amplifiers in a single package, reducing component count and cost.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Versatile: Suitable for a wide range of applications due to its flexibility and performance.
  • Easy to Use: Internal frequency compensation simplifies circuit design.
  • Reliable Performance: Provides consistent and accurate signal amplification.

Technical Specifications:

  • Supply Voltage: 3V to 30V (single supply) or ±1.5V to ±15V (dual supply)
  • Input Offset Voltage: Typically 2mV
  • Input Bias Current: Typically 45nA
  • Operating Temperature Range: -25°C to +85°C
  • Package: DIP-14 or SOIC-14

You May Also Be Interested in

Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TT Electronics
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Toko America Inc.
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess