EN
  • EN
  • DE

KA393F

Part No KA393F
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826690-KA393F
Ultra Librarian 3D Model Ultra Librarian KA393F CAD Model

Description

The KA393F is a dual voltage comparator manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring precise voltage level detection and comparison. This comparator offers a wide range of operating voltages and is commonly used in industrial, automotive, and consumer electronics applications.

Applications:

  • Voltage Detection: Used to detect specific voltage levels in circuits, triggering actions based on voltage thresholds.
  • Zero-Crossing Detection: Detects the point at which an AC signal crosses zero, used in timing and control circuits.
  • Oscillators: Can be configured to create simple oscillator circuits for generating clock signals.
  • Relay Drivers: Drives relays based on voltage comparisons, enabling control of external devices.
  • Window Comparators: Implements window comparators to detect voltages within a specific range.

Features:

  • Dual Comparators: Contains two independent comparators in a single package, saving space and cost.
  • Wide Operating Voltage Range: Operates from a wide range of supply voltages, typically from 3V to 36V.
  • Low Input Bias Current: Features low input bias current, minimizing errors due to input impedance.
  • High Open-Loop Gain: Offers high open-loop gain, ensuring accurate voltage comparisons.
  • TTL/CMOS Compatible Output: Output is compatible with TTL and CMOS logic levels, allowing easy integration with digital circuits.

Benefits:

  • Precise Voltage Comparison: Provides accurate voltage comparison for reliable voltage level detection.
  • Versatile Application: Suitable for a wide range of applications requiring voltage level detection and comparison.
  • Space-Saving Design: Dual comparators in a single package reduce board space requirements.
  • Easy Integration: TTL/CMOS compatible output simplifies integration with digital logic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage comparison needs.

Additional Details:

The KA393F typically requires external resistors to set the comparison thresholds. The datasheet provides detailed information on designing comparator circuits and selecting appropriate resistor values. It's crucial to refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. The output of the comparator can be configured as either open-collector or push-pull, depending on the specific application requirements.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess