EN
  • EN
  • DE

KA431LZ

Part No KA431LZ
Manufacturer Fairchild/ON Semiconductor
Description Programmable Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192389-KA431LZ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA431LZ CAD Model

Description

The KA431LZ is a precision adjustable shunt regulator from Fairchild/ON Semiconductor. It is a three-terminal device that provides a stable and accurate voltage reference. The output voltage can be adjusted to any value between Vref (typically 2.5V) and 36V with two external resistors. This makes it suitable for a wide range of applications requiring precision voltage regulation.

Applications:

  • Adjustable Power Supplies: Used as the core voltage reference element for creating adjustable power supplies.
  • Voltage Monitoring: Used in circuits that monitor voltage levels and trigger actions when certain thresholds are reached.
  • Current Regulators: Employed in constant current source circuits for precise current control.
  • Overvoltage Protection Circuits: Implemented to protect sensitive circuits from overvoltage conditions.
  • Linear Regulators: Used to improve the performance and stability of linear voltage regulators.

Features:

  • Adjustable Output Voltage: The output voltage can be set to any value between Vref and 36V using external resistors.
  • Low Temperature Coefficient: Maintains a stable output voltage over a wide temperature range.
  • Low Output Impedance: Provides good load regulation.
  • Sink Current Capability: Can sink current from the load, making it suitable for various applications.
  • Wide Operating Current Range: Operates over a wide range of cathode currents.

Benefits:

  • Versatile Voltage Regulation: The adjustable output voltage makes it suitable for a wide range of voltage regulation applications.
  • Stable and Accurate Voltage Reference: Provides a stable and accurate voltage reference for critical circuits.
  • Improved Circuit Performance: Enhances the performance and stability of various circuits.
  • Simple and Cost-Effective: Easy to use and requires only a few external components.
  • Reliable Protection: Provides reliable protection against overvoltage conditions.

Additional Details:

The KA431LZ is typically used in circuits where a precise and adjustable voltage reference is needed. The output voltage is set by selecting two external resistors based on the formula Vout = Vref * (1 + R1/R2). The device is available in different packages like TO-92 and SO-8. Consult the datasheet for specific operating conditions, maximum ratings, and application guidelines. It's essential to ensure that the operating conditions, such as cathode current and voltage, are within the specified limits to avoid damage to the device. The low temperature coefficient ensures that the output voltage remains stable even with changes in temperature.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1132 $58.2980
1,250+ $0.0924 $115.5000
1,925+ $0.0901 $173.4425
2,670+ $0.0866 $231.2220
3,425+ $0.0843 $288.7275
4,620+ $0.0751 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess