The KA4580 is a dual operational amplifier (op-amp) from Fairchild Semiconductor (now ON Semiconductor). It is designed for a wide range of audio and general-purpose applications. The KA4580 offers excellent performance characteristics, including low noise, high gain, and wide bandwidth.
Applications
- Audio Amplifiers
- Active Filters
- Equalizers
- Signal Conditioners
- Instrumentation Amplifiers
Features
- Low Noise
- High Gain
- Wide Bandwidth
- Short-Circuit Protection
- Internal Phase Compensation
Benefits
- Improved Audio Quality
- Precise Signal Amplification
- Stable Operation
- Protection Against Damage
- Simplified Circuit Design
Additional Details
The KA4580 features low input noise, making it suitable for sensitive audio applications where minimizing noise is critical. It offers high open-loop gain, enabling precise signal amplification. The wide bandwidth ensures good performance across a broad frequency range. The KA4580 includes short-circuit protection, preventing damage to the amplifier in the event of an output short circuit. Internal phase compensation ensures stable operation and prevents oscillations. The KA4580 operates from a dual power supply, typically ±15V. The input bias current is typically low, minimizing the impact on the signal source. The package type is commonly a dual in-line package (DIP) or a small outline integrated circuit (SOIC) for easy integration into circuits. The KA4580 is a versatile op-amp suitable for a wide range of applications. Its combination of low noise, high gain, and wide bandwidth makes it a popular choice for audio and general-purpose amplification. The device is designed for reliable operation and provides excellent performance in demanding applications. The slew rate and settling time are optimized for fast signal processing. The KA4580 offers a cost-effective and high-performance solution for various amplification needs.