EN
  • EN
  • DE

KA5L0165RTU

Part No KA5L0165RTU
Manufacturer Fairchild/ON Semiconductor
Description Fairchild Power Switch(FPS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192406-KA5L0165RTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA5L0165RTU CAD Model

Description

The KA5L0165RTU is a Fairchild (now ON Semiconductor) power switch, specifically a Fairchild Power Switch (FPS™) integrating a Sense FET and current mode PWM control IC. It is optimized for high performance and cost-effectiveness in offline flyback converter applications.

Applications:

  • Power adapters for mobile devices
  • Open-frame SMPS (Switch Mode Power Supply)
  • Auxiliary power supplies
  • DVD/STB (Set-Top Box) power supplies

Features:

  • Internal Avalanche Rugged Sense FET
  • Advanced Burst-Mode Operation for Standby
  • Pulse-by-Pulse Current Limiting
  • Over Voltage Protection (OVP)
  • Over Load Protection (OLP)
  • Internal Thermal Shutdown Function (TSD)
  • Auto-Restart Mode

Benefits:

  • Reduced component count and board space due to integrated design.
  • Improved efficiency in standby mode due to advanced burst-mode operation.
  • Enhanced reliability due to built-in protection features (OVP, OLP, TSD).
  • Simplified design due to internal functionalities.
  • Cost-effective solution for low-power SMPS applications.

Additional Details:

The KA5L0165RTU utilizes an internal avalanche-rugged Sense FET, providing robustness against voltage spikes. Its advanced burst-mode operation significantly reduces power consumption in standby mode, meeting stringent energy efficiency requirements. The pulse-by-pulse current limiting ensures stable operation under varying load conditions. The OVP, OLP, and TSD features protect the power supply and the connected load from damage due to abnormal operating conditions. The auto-restart mode allows the power supply to automatically recover from fault conditions.

This FPS integrates a fixed frequency oscillator. This device is typically available in a TO-220F package. It is designed for low-power applications requiring high efficiency and reliability.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess