EN
  • EN
  • DE

KA5M0365R

Part No KA5M0365R
Manufacturer Fairchild/ON Semiconductor
Description Fairchild Power Switch(FPS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192420-KA5M0365R
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KA5M0365R CAD Model

Description

The KA5M0365R is a Fairchild (now ON Semiconductor) power switch, belonging to the Fairchild Power Switch (FPS™) family. It integrates a Sense FET and a current mode PWM control IC, designed for offline flyback converter applications.

Applications:

  • Power supplies for TVs
  • Power supplies for VCRs
  • Power supplies for STBs (Set-Top Boxes)
  • Adapters
  • Auxiliary power supplies

Features:

  • Internal Avalanche Rugged Sense FET
  • Low Start-up Current (Typ. 25uA)
  • Built-in Soft Start Function (25ms)
  • Pulse-by-Pulse Current Limiting
  • Over Voltage Protection (OVP)
  • Over Load Protection (OLP)
  • Internal Thermal Shutdown Function (TSD)
  • Auto-Restart Mode

Benefits:

  • Reduced component count in power supply designs.
  • Improved efficiency due to the integrated Sense FET and PWM control.
  • Enhanced reliability due to built-in protection features (OVP, OLP, TSD).
  • Simplified design due to soft-start function and low start-up current.
  • Cost-effective solution for SMPS applications.

Additional Details:

The KA5M0365R incorporates an internal avalanche-rugged Sense FET, providing increased robustness against voltage transients. The low start-up current minimizes power consumption during the initial startup phase. The internal soft-start function reduces stress on the power components during startup, enhancing overall system reliability. The pulse-by-pulse current limiting ensures stable operation under varying load conditions. The OVP, OLP, and TSD features protect the power supply and the connected load from potential damage due to abnormal operating conditions. The auto-restart mode allows the power supply to automatically recover from fault conditions.

The device is typically available in a TO-220F package and is designed for use in a variety of power supply applications requiring high efficiency and reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,079 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess