The KSE13009L is a high-voltage, high-speed NPN power transistor manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It is designed for use in offline converters, power inverters, and high-voltage switching applications. This transistor features a high breakdown voltage and fast switching speeds, making it suitable for efficient power conversion.
Applications
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- Power inverters
- Electronic ballast
- High-voltage switching circuits
Features
- High collector-emitter breakdown voltage (VCBO = 700V)
- High collector-emitter voltage (VCEO = 400V)
- Continuous collector current (IC = 12A)
- Fast switching speeds
- Low saturation voltage
Benefits
- Efficient power conversion
- Reliable operation in high-voltage environments
- Reduced switching losses
- Improved system efficiency
- Simplified circuit design
Additional Details
The KSE13009L is typically packaged in a TO-220 outline, allowing for easy mounting and heat sinking. The transistor's high voltage and current capabilities make it suitable for demanding power applications. Proper heat sinking is crucial to ensure the transistor operates within its safe operating area (SOA). Detailed specifications, including the forward current transfer ratio (hFE) and switching times, can be found in the official datasheet. It is important to consider the transistor's thermal resistance and power dissipation when designing the heat sinking arrangement. The transistor's high breakdown voltage enables it to handle voltage spikes and transients effectively.
Note: Always refer to the official ON Semiconductor datasheet for precise specifications and application guidelines.