EN
  • EN
  • DE

IDT7006L35PF

Part No IDT7006L35PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 16K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184081-IDT7006L35PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT7006L35PF CAD Model

Description

The IDT7006L35PF is a high-speed 4K x 9 Dual-Port Static RAM (SRAM) from IDT (Integrated Device Technology). It's designed for applications requiring asynchronous and simultaneous access to a shared memory space. This dual-port architecture allows two independent processors or systems to read and write data to the same memory location without contention issues.

Applications

  • Shared memory in multiprocessor systems
  • Inter-processor communication
  • Networking equipment
  • Image processing
  • Data acquisition systems

Features

  • Dual-port architecture: Allows simultaneous and asynchronous access from two independent ports.
  • 4K x 9 memory array: Provides a storage capacity of 4096 words, each 9 bits wide.
  • High-speed access: Offers fast read and write cycle times (35ns).
  • Low power consumption: Designed for efficient power usage.
  • Independent port control: Each port has its own address, data, and control signals.
  • Interrupt flag: Indicates when data is written to a specific memory location.

Benefits

  • Improved system performance: Dual-port architecture eliminates contention and allows for faster data transfer.
  • Simplified system design: Integrated dual-port SRAM reduces component count and board space.
  • Increased system reliability: Asynchronous access ensures data integrity.
  • Flexible memory access: Independent port control enables versatile memory management.
  • Efficient inter-processor communication: Shared memory space facilitates fast and reliable communication between processors.

Additional Details

The IDT7006L35PF typically comes in a surface-mount package. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The interrupt flag can be used to signal to one processor that new data is available in the shared memory space. This SRAM is often used in applications where real-time data sharing and high-speed access are critical requirements.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess