EN
  • EN
  • DE

KSH45H11

Part No KSH45H11
Manufacturer Fairchild/ON Semiconductor
Description General Purpose Power and Switching Such as Output or Driver Stages in Applications D-PAK for Surface Mount Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1193696-KSH45H11
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSH45H11 CAD Model

Description

The KSH45H11 is a silicon NPN Darlington power transistor from ON Semiconductor (formerly Fairchild). It is designed for high-voltage, high-current applications requiring high gain. Its Darlington configuration provides extremely high current gain, making it suitable for driving inductive loads and power amplification.

Applications:

  • Power amplifiers: Used in audio amplifiers and other power amplification circuits.
  • Motor control circuits: Drives motors in various applications, such as robotics and industrial automation.
  • Solenoid drivers: Controls solenoids in automotive and industrial equipment.
  • Switching regulators: Used in power supplies and DC-DC converters.
  • Inverters: Used in power inverters to convert DC to AC power.

Features:

  • High DC current gain (hFE): Typically 750 at IC = 4A.
  • High collector current (IC): Rated for up to 15A.
  • High collector-emitter voltage (VCEO): Rated for up to 100V.
  • Low saturation voltage (VCE(sat)): Ensures efficient switching operation.
  • Fast switching speed: Suitable for high-frequency switching applications.

Benefits:

  • Simplified drive circuitry: High current gain reduces the base drive current requirements.
  • Improved efficiency: Low saturation voltage minimizes power dissipation.
  • Enhanced system performance: Fast switching speed enables efficient operation in high-frequency applications.
  • Increased reliability: Designed and manufactured to meet stringent quality standards.
  • Robust design: Can handle high currents and voltages.

Additional Details:

The KSH45H11 is typically packaged in a TO-220 package. It's important to use appropriate heatsinking to manage the heat generated during operation at higher currents. The transistor is lead-free and RoHS compliant. The operating junction temperature ranges from -65°C to +150°C.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess