EN
  • EN
  • DE

PIC24FJ32GA102-I/SO

Part No PIC24FJ32GA102-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24FJ32GA102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930569-PIC24FJ32GA102-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA102-I/SO CAD Model

Description

Microchip Technology's PIC24FJ32GA102-I/SO Microcontroller

The PIC24FJ32GA102-I/SO is a high-performance, 16-bit microcontroller from Microchip Technology, designed to offer a perfect balance between power consumption and processing capabilities. This microcontroller is part of the PIC24F family, which is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors. Its compact SOIC package makes it ideal for space-constrained applications.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum CPU speed of 32 MHz.
  • Memory: It comes with 32 KB of Flash memory for program storage and 2 KB of RAM for data, ensuring ample space for complex applications.
  • Digital I/O: The PIC24FJ32GA102-I/SO provides up to 21 versatile I/O pins that support various digital peripherals and communication protocols.
  • Analog Features: It includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC) which is ideal for interfacing with analog sensors and converting their signals for digital processing.
  • Timers and PWM: Multiple timers, including a Real-Time Clock and Calendar (RTCC), and PWM modules support time-sensitive operations and motor control applications.
  • Communication Interfaces: The microcontroller supports I²C, UART, and SPI serial communication, allowing for easy integration with other components and systems.
  • Operating Voltage: It operates within a voltage range of 2.0V to 3.6V, which is suitable for low-power and battery-operated devices.
  • Temperature Range: The device is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: The PIC24FJ32GA102-I/SO is available in a 28-pin SOIC package, providing a compact footprint for PCB design.

Applications

The versatility of the PIC24FJ32GA102-I/SO makes it an excellent choice for a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Smart sensors
  • Communication systems

With its robust feature set and Microchip's reputation for reliability, the PIC24FJ32GA102-I/SO is a microcontroller that engineers can trust for their critical design projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess