EN
  • EN
  • DE

LM7812A

Part No LM7812A
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 3-TERMINAL 1A POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1200727-LM7812A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7812A CAD Model

Description

The LM7812A is a three-terminal positive voltage regulator manufactured by Fairchild/ON Semiconductor. It is part of the popular 78xx series of linear voltage regulators, known for their simplicity, reliability, and ease of use. The LM7812A provides a fixed output voltage of 12V, making it suitable for various electronic applications requiring a stable power supply.

Applications

  • Power supplies for analog circuits
  • Voltage regulation for microcontrollers and digital logic
  • Battery chargers
  • Post-regulation for switching power supplies
  • Voltage regulation in audio amplifiers

Features

  • Output Voltage: +12V
  • Output Current: Up to 1A (with adequate heat sinking)
  • Input Voltage Range: Typically 14.5V to 35V
  • Overload Protection: Built-in current limiting
  • Thermal Shutdown: Prevents overheating and damage
  • Short-Circuit Protection: Protects against short circuits at the output
  • Internal Current Limiting: Prevents damage due to excessive output current.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable 12V output, ensuring stable operation of connected circuits.
  • Overload and Short-Circuit Protection: Protects the regulator and connected circuitry from damage in fault conditions.
  • Simple to Use: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Offers a reliable voltage regulation solution at a low cost.
  • Wide Input Voltage Range: Can operate with a variety of input voltage sources.

Additional Details

The LM7812A is commonly available in a TO-220 package. To ensure stability and optimal performance, it is recommended to use input and output capacitors. A 0.33µF capacitor at the input and a 0.1µF capacitor at the output are typical values. Depending on the input voltage, output current, and ambient temperature, a heat sink may be necessary to prevent overheating. Refer to the datasheet for thermal resistance information and heat sink sizing calculations. Ensure that the maximum input voltage and power dissipation limits are not exceeded. The LM7812A is a robust and widely used regulator, making it a popular choice for various power supply applications.

With its robust protective features, the LM7812A provides a stable voltage source to circuits, making it indispensable across a wide variety of electronic device designs. It also aids in guaranteeing the consistent performance of downstream electronics.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess