EN
  • EN
  • DE

M0C3061

Part No M0C3061
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073363-M0C3061
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M0C3061 CAD Model

Description

The M0C3061 is a random-phase Optoisolator Triac Driver from ON Semiconductor (formerly Fairchild). This device integrates a GaAs infrared emitting diode and a light-activated silicon bilateral switch. The device acts as a solid-state relay, allowing for electrical isolation between low-voltage control signals and high-voltage AC power. It's commonly used for driving power triacs to control AC loads.

Applications:

  • Solid State Relays (SSR)
  • Industrial Control Systems
  • Lighting Control
  • Motor Control
  • AC Power Switching

Features:

  • Random-Phase Switching
  • High Isolation Voltage (5300 VRMS)
  • High Blocking Voltage
  • DIP-6 Package
  • RoHS Compliant

Benefits:

  • Provides electrical isolation between sensitive electronic circuits and high-voltage AC lines.
  • Reduces electromagnetic interference (EMI) due to random-phase operation.
  • Offers improved reliability and longer life compared to electromechanical relays.
  • Simplifies circuit design by directly interfacing with logic circuits.
  • Enhances safety in environments with high-voltage transients.

Additional Details:

The M0C3061 is designed for operation with 240 VAC power lines. The random-phase switching minimizes inrush current when controlling inductive loads. The 5300 VRMS isolation voltage ensures reliable performance in environments with voltage spikes. It is triggered by applying a DC voltage to the input LED. The forward voltage is around 1.2V, with a trigger current in the milliampere range. The on-state voltage of the output triac is low, which reduces power dissipation. The device is available in a DIP-6 package for easy installation. This device features a higher trigger current compared to other parts in the series, which can be advantageous in certain applications where noise immunity is critical.

The M0C3061 is a dependable component for applications requiring isolated AC load control. The high isolation voltage and robust design make it suitable for harsh industrial settings. Its integration into various control systems enhances operational safety and efficiency.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
NDK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess