EN
  • EN
  • DE
  • IT

MC78L18ACPX

Part No MC78L18ACPX
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 0.1A Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1220174-MC78L18ACPX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC78L18ACPX CAD Model

Description

The MC78L18ACPX is a three-terminal positive voltage regulator manufactured by Fairchild/ON Semiconductor. This device provides a fixed output voltage of 18V and is capable of supplying up to 100mA of output current. It is designed for various applications requiring a stable and regulated voltage source.

Applications:

  • Battery chargers
  • Microcontroller power supplies
  • Instrumentation
  • Small electronic devices
  • Linear regulators for post-regulation

Features:

  • Fixed output voltage of 18V
  • Output current up to 100mA
  • Internal short circuit current limiting
  • Internal thermal overload protection
  • No external components required
  • Available in a space-saving TO-92 package

Benefits:

  • Stable Voltage Supply: Provides a highly stable and regulated 18V output, ensuring consistent performance of connected devices.
  • Overload Protection: Built-in short circuit current limiting and thermal overload protection prevent damage to the regulator and connected circuitry in fault conditions.
  • Simplified Design: Requires no external components, reducing board space and simplifying circuit design.
  • Compact Size: The TO-92 package allows for easy integration into space-constrained applications.
  • Cost-Effective: Offers a reliable and cost-effective solution for voltage regulation in various electronic systems.

Additional Details:

The MC78L18ACPX has an input voltage range of up to 30V. The device operates over a temperature range of 0°C to +125°C. It provides excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage or output current. Its low quiescent current further enhances its efficiency. The MC78L18ACPX is ideally suited for applications where a reliable and compact 18V voltage source is required, such as in small electronic devices and instrumentation equipment. The internal protection features contribute to the overall robustness and longevity of the circuit.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.1100 $64.9000
1,430+ $0.0906 $129.5580
2,210+ $0.0879 $194.2590
3,035+ $0.0853 $258.8855
3,970+ $0.0815 $323.5550
5,265+ $0.0737 $388.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess