EN
  • EN
  • DE

MC78M08

Part No MC78M08
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 0.5A Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1220204-MC78M08
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MC78M08 CAD Model

Description

The MC78M08 is a three-terminal positive voltage regulator from ON Semiconductor (formerly Fairchild Semiconductor). It is designed to provide a stable and regulated output voltage of 8V, making it suitable for a wide range of electronic applications requiring a consistent power supply.

Applications:

  • Power Supplies
  • Battery Chargers
  • Microcontroller Power
  • Linear Regulators
  • Instrumentation

Features:

  • Fixed Output Voltage: Provides a fixed output voltage of 8V.
  • Output Current up to 500mA: Capable of delivering up to 500mA of output current.
  • Internal Thermal Overload Protection: Protects the regulator from overheating due to excessive power dissipation.
  • Short Circuit Current Limiting: Limits the output current in the event of a short circuit, preventing damage to the regulator and connected components.
  • Output Transistor Safe-Area Compensation: Ensures safe operation of the output transistor over a wide range of operating conditions.
  • Available in Various Packages: Available in TO-220, TO-252, and other packages for flexible mounting options.

Benefits:

  • Stable Voltage Regulation: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Overload Protection: Internal protection features prevent damage from overheating and short circuits, enhancing reliability.
  • Simplified Circuit Design: Three-terminal design simplifies circuit design and reduces the number of external components required.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating variations in the input power supply.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation in various electronic applications.

Additional Details:

The MC78M08 requires minimal external components for operation, typically only input and output bypass capacitors to improve stability and reduce noise. The input voltage must be higher than the output voltage (typically 2-3V higher) to ensure proper regulation. The regulator dissipates power in the form of heat, so a heat sink may be required depending on the input voltage, output current, and ambient temperature. The MC78M08 is a reliable and widely used voltage regulator in many electronic circuits.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess