EN
  • EN
  • DE

MC7912

Part No MC7912
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Negative Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1220263-MC7912
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MC7912 CAD Model

Description

The MC7912 is a three-terminal negative voltage regulator manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed to provide a stable -12V output voltage for a variety of electronic circuits and systems. The MC7912 is commonly used in applications where a reliable negative voltage supply is required, offering features such as short-circuit protection and thermal overload protection.

Applications:

  • Linear Power Supplies: Provides a stable -12V output in linear power supply circuits.
  • Instrumentation Amplifiers: Used as a stable negative voltage source for powering instrumentation amplifiers.
  • Operational Amplifiers: Provides negative bias voltage for operational amplifiers in various analog circuits.
  • Data Acquisition Systems: Supplies a stable -12V rail for data acquisition circuits and components.
  • Industrial Control Systems: Used in industrial control circuits that require a precise and regulated -12V supply.

Features:

  • Fixed Output Voltage: Provides a precisely regulated -12V output voltage.
  • Output Current up to 1A: Capable of delivering up to 1A of output current.
  • Internal Thermal Overload Protection: Protects the regulator from overheating under excessive load conditions.
  • Short-Circuit Protection: Prevents damage to the regulator during output short circuits.
  • Safe-Area Compensation: Provides improved stability and reliability.
  • Three-Terminal Package: Easy to use and integrate into circuits.

Benefits:

  • Stable Negative Voltage: Provides a reliable and consistent -12V output voltage.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to overloads or short circuits.
  • Simplified Circuit Design: Reduces the need for external components, simplifying power supply design.
  • Cost-Effective Solution: Provides a simple and economical way to generate a -12V supply.
  • Wide Availability: Commonly available from various electronic component distributors.

Additional Details:

The MC7912 is typically available in a TO-220 package. Key specifications include an input voltage range of -14.5V to -27V, a typical dropout voltage of 2V, and a load regulation of typically 0.4%. The operating temperature range is typically 0°C to +125°C. Consult the manufacturer's datasheet for detailed specifications, application notes, and thermal considerations.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess