EN
  • EN
  • DE

MCF5232CVM100L23W

Part No MCF5232CVM100L23W
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078050-MCF5232CVM100L23W
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCF5232CVM100L23W CAD Model

Description

The MCF5232CVM100L23W is a ColdFire V2 microprocessor from ON Semiconductor (originally Freescale). It is designed for embedded applications that require a balance of processing power, low power consumption, and integrated peripherals. Its architecture is optimized for code density and performance, making it suitable for cost-sensitive and power-constrained designs.

Applications:

  • Industrial automation systems
  • Networking devices (routers, switches, access points)
  • Building automation (HVAC, lighting control)
  • Point-of-sale (POS) terminals
  • Medical monitoring equipment

Features:

  • ColdFire V2 core: A 32-bit architecture with a reduced instruction set for high performance and code efficiency.
  • 100 MHz clock speed: Provides a fast processing speed for demanding applications.
  • Integrated Ethernet MAC: Enables direct connection to Ethernet networks.
  • USB On-The-Go (OTG): Allows the device to function as either a USB host or device.
  • CAN controller: Supports Controller Area Network communication for automotive and industrial applications.
  • UART, SPI, I2C interfaces: Offers flexible serial communication options.
  • Timers and PWM channels: Provides precise timing and control capabilities.

Benefits:

  • High performance for embedded control: Capable of handling complex tasks in real-time.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Flexible communication options: Supports a wide range of communication protocols.
  • Low power consumption: Ideal for battery-powered and energy-efficient applications.
  • Robust architecture: Designed for reliable operation in harsh environments.

Additional Details:

The MCF5232CVM100L23W typically includes internal SRAM for program and data storage. It also supports external memory interfaces for expanding memory capacity. The operating voltage typically ranges from 1.8V to 3.3V. Package options often include LQFP. Refer to the ON Semiconductor datasheet for detailed electrical characteristics, pinout diagrams, and memory mapping information.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Texas Instruments
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Meled
Lowest to $0.1103
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess