The FAN5201G is a synchronous rectified buck converter controller from Fairchild Semiconductor (now ON Semiconductor). It's designed for high-performance CPU power supplies. It achieves high efficiency and tight regulation, essential for modern processors.
Applications
- Desktop PC CPU core power
- Notebook PC CPU core power
- High current distributed power systems
- VRM (Voltage Regulator Module) applications
Features
- Synchronous rectification for high efficiency
- Voltage positioning to improve transient response
- Adjustable output voltage
- Over-current protection (OCP)
- Under-voltage lockout (UVLO)
Benefits
- Reduces power dissipation and heat generation
- Provides stable voltage during load changes
- Adaptable to different CPU voltage requirements
- Protects the CPU and power supply from damage
Specifications
The FAN5201G operates from a wide input voltage range, typically 5V or 12V. It uses a voltage-mode control architecture with adaptive voltage positioning. The switching frequency is adjustable. It includes comprehensive protection features like OCP and UVLO. The controller drives external N-channel MOSFETs for both the high-side and low-side switches. It is available in a SOIC package.