EN
  • EN
  • DE

MM74C908

Part No MM74C908
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Specialty Logic
Description Dual CMOS 30-Volt Relay Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224589-MM74C908
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C908 CAD Model

Description

The MM74C908 is a 4-bit successive approximation register (SAR) commonly manufactured by Fairchild/ON Semiconductor. This device is a crucial component in analog-to-digital conversion systems, providing the digital logic necessary for implementing the successive approximation conversion method.

Applications:

  • Analog-to-Digital Converters (ADCs)
  • Data Acquisition Systems
  • Process Control Systems
  • Instrumentation
  • Robotics

Features:

  • 4-bit resolution
  • Successive approximation register logic
  • CMOS technology for low power consumption
  • High noise immunity
  • TTL compatible inputs and outputs

Benefits:

  • Simplified ADC design
  • Reduced component count in data acquisition systems
  • Low power consumption suitable for battery-powered applications
  • Reliable operation in noisy environments
  • Easy interface with other digital logic components

The MM74C908 operates by successively comparing the input analog voltage to a series of known reference voltages. The register outputs a digital code representing the closest approximation of the analog input. This process is repeated for each bit of resolution, resulting in a digital output that accurately represents the analog input voltage.

This device is typically used in conjunction with a comparator, a digital-to-analog converter (DAC), and control logic to form a complete successive approximation ADC. The MM74C908 provides the essential digital logic for controlling the conversion process and storing the intermediate results.

Its CMOS technology ensures low power consumption and high noise immunity, making it suitable for a wide range of applications. The MM74C908's TTL compatible inputs and outputs facilitate easy integration with other digital logic components. It is packaged in a standard DIP (Dual In-line Package), simplifying board layout and assembly.

The MM74C908 offers a cost-effective and reliable solution for implementing successive approximation ADCs. It is widely used in various industrial, scientific, and consumer applications where accurate analog-to-digital conversion is required.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess