EN
  • EN
  • DE

mm74HC4066

Part No mm74HC4066
Manufacturer Fairchild/ON Semiconductor
Description Quad Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224678-mm74HC4066
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian mm74HC4066 CAD Model

Description

The mm74HC4066 is a quad bilateral switch utilizing advanced silicon-gate CMOS technology. This device offers very low on-resistance and high off-resistance, making it suitable for switching both analog and digital signals. It features a wide operating voltage range and is TTL compatible.

Applications:

  • Analog signal switching
  • Digital signal switching
  • Multiplexing
  • Demultiplexing
  • Sample-and-hold circuits

Features:

  • Low On-Resistance: Provides minimal signal attenuation during switching.
  • High Off-Resistance: Ensures minimal signal leakage when the switch is off.
  • Wide Operating Voltage Range: Typically 2V to 6V, offering flexibility in various applications.
  • TTL Compatibility: Can be directly interfaced with TTL logic circuits.
  • Low Power Consumption: Characteristic of CMOS technology.
  • High Speed: Offers fast switching speeds for improved system performance.

Benefits:

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Reduced Power Consumption: CMOS design minimizes power requirements.
  • Versatile Switching: Suitable for both analog and digital signals.
  • Simplified Interfacing: TTL compatibility simplifies integration with existing logic circuits.
  • Enhanced System Performance: High switching speed contributes to faster overall performance.

Additional Details:

The mm74HC4066 consists of four independent, bilateral switches, each controlled by a separate enable input. When the enable input is HIGH, the corresponding switch is turned ON, allowing signal transmission between the input and output terminals. Conversely, when the enable input is LOW, the switch is turned OFF, isolating the input and output terminals.

Key Specifications:

  • Supply Voltage: 2V to 6V
  • On-Resistance (typical): 80 Ohms at 4.5V
  • Off-Resistance (typical): >10^12 Ohms
  • Propagation Delay (typical): 15 ns
  • Operating Temperature Range: -40°C to +85°C

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess